RS Components, Ltd. Trolley Wheels 2478461

Description
LAG 18011 CC Trolley Wheel
Request a Quote
Description
LAG 18011 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2478461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2478461
Trolley Wheels 2478461
LAG 18011 CC Trolley Wheel

LAG 18011 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2478461
Product Name Trolley Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 2785961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 3337894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details