RS Components, Ltd.
Trolley Wheels
2785961
Description
LAG 9046 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 9046 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2785961 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Solid
|
|
Maximum Load
|
772 lbs (350 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
397 lbs (180 kg)
Wheel Diameter
6.3 inch (160 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
353 lbs (160 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details