RS Components, Ltd. Trolley Wheels 4387799

Description
Guitel Hervieu 7442002600 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 7442002600 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 4387799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
4387799
Trolley Wheels 4387799
Guitel Hervieu 7442002600 Trolley Wheel

Guitel Hervieu 7442002600 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 4387799
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 2479414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 3021280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 3308 lbs (1500 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details