RS Components, Ltd. 7596652

Description
22.5 mm wide. Time scales: 0.05s → 3 minutes. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-180 s Mode of Operation = Power OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
22.5 mm wide. Time scales: 0.05s → 3 minutes. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-180 s Mode of Operation = Power OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7596652 - RS Components, Ltd.
Corby, Northants, United Kingdom
22.5 mm wide. Time scales: 0.05s → 3 minutes. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-180 s Mode of Operation = Power OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

22.5 mm wide. Time scales: 0.05s → 3 minutes. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05-180 s
Mode of Operation = Power OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7596652
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 348324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 349923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1232098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details