RS Components, Ltd. 260476

Description
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 260476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT

Function - 311. LED indication of power on. 22.5mm wide
Supply Voltage = 110 V ac, 120 V ac
Time Range = 1 - 30 s
Mode of Operation = True OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = XF-D2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 260476
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 4594329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details
 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details