RS Components, Ltd. Conduit Fittings 7639210

Description
Galv steel inspection elbow fitting 20mm
Request a Quote
Description
Galv steel inspection elbow fitting 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7639210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7639210
Conduit Fittings 7639210
Galv steel inspection elbow fitting 20mm

Galv steel inspection elbow fitting 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7639210
Product Name Conduit Fittings
Fitting Type Elbow; Inspection elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details