RS Components, Ltd. 7531781

Description
Schutzinger 100A terminal post panel mount connectors with 4mm diameter test socket. The POL 102 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Undetachable toggle head. Polycarbonate insulation. Panel thickness 4mm max Colour = Yellow Hole Diameter = 4mm Current Rating = 100A Thread Size = M8 x 0.75 Voltage Rating = 1kV Insulated = Yes Body Material = Brass Maximum Panel Thickness = 4mm Height Above Panel = 43mm
Request a Quote
Description
Schutzinger 100A terminal post panel mount connectors with 4mm diameter test socket. The POL 102 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Undetachable toggle head. Polycarbonate insulation. Panel thickness 4mm max Colour = Yellow Hole Diameter = 4mm Current Rating = 100A Thread Size = M8 x 0.75 Voltage Rating = 1kV Insulated = Yes Body Material = Brass Maximum Panel Thickness = 4mm Height Above Panel = 43mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7531781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schutzinger 100A terminal post panel mount connectors with 4mm diameter test socket. The POL 102 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Undetachable toggle head. Polycarbonate insulation. Panel thickness 4mm max Colour = Yellow Hole Diameter = 4mm Current Rating = 100A Thread Size = M8 x 0.75 Voltage Rating = 1kV Insulated = Yes Body Material = Brass Maximum Panel Thickness = 4mm Height Above Panel = 43mm

Schutzinger 100A terminal post panel mount connectors with 4mm diameter test socket. The POL 102 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger Ø 4mm Programme range.
Undetachable toggle head. Polycarbonate insulation. Panel thickness 4mm max
Colour = Yellow
Hole Diameter = 4mm
Current Rating = 100A
Thread Size = M8 x 0.75
Voltage Rating = 1kV
Insulated = Yes
Body Material = Brass
Maximum Panel Thickness = 4mm
Height Above Panel = 43mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 7531781
Rated Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 2622034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details
 - 9094335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0701 inch (1.78 mm)
View Details
 - 9092266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Mtg. Hole Diameter 0.2441 inch (6.2 mm)
View Details
 - 7531804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 200 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details