RS Components, Ltd. 7531804

Description
Schutzinger 200A terminal post panel mount connectors with 4mm diameter test socket. The POL 201 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Detachable toggle head. Polycarbonate insulation. Panel thickness 9mm max. Colour = Green Hole Diameter = 4mm Current Rating = 200A Thread Size = M12 x 1 Voltage Rating = 1kV Insulated = Yes Body Material = Brass Maximum Panel Thickness = 9mm Height Above Panel = 76mm
Request a Quote
Description
Schutzinger 200A terminal post panel mount connectors with 4mm diameter test socket. The POL 201 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Detachable toggle head. Polycarbonate insulation. Panel thickness 9mm max. Colour = Green Hole Diameter = 4mm Current Rating = 200A Thread Size = M12 x 1 Voltage Rating = 1kV Insulated = Yes Body Material = Brass Maximum Panel Thickness = 9mm Height Above Panel = 76mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7531804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schutzinger 200A terminal post panel mount connectors with 4mm diameter test socket. The POL 201 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger 㘠4mm Programme range. Detachable toggle head. Polycarbonate insulation. Panel thickness 9mm max. Colour = Green Hole Diameter = 4mm Current Rating = 200A Thread Size = M12 x 1 Voltage Rating = 1kV Insulated = Yes Body Material = Brass Maximum Panel Thickness = 9mm Height Above Panel = 76mm

Schutzinger 200A terminal post panel mount connectors with 4mm diameter test socket. The POL 201 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and currents , part of the Shutzinger Ø 4mm Programme range.
Detachable toggle head. Polycarbonate insulation. Panel thickness 9mm max.
Colour = Green
Hole Diameter = 4mm
Current Rating = 200A
Thread Size = M12 x 1
Voltage Rating = 1kV
Insulated = Yes
Body Material = Brass
Maximum Panel Thickness = 9mm
Height Above Panel = 76mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 7531804
Rated Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6348673 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2622220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0520 inch (1.32 mm)
View Details
 - 2622062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0520 inch (1.32 mm)
View Details
 - 6457985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 50 amps
View Details