RS Components, Ltd. 9094335

Description
PCB though hole mounting terminal pin with a diamter of 1mm and a length of 8.1mm. This PCB mount terminal pin features swaging for a secure mechanical retention and is for use on PCB with a 1.6mm thickness. Hole Diameter = 1.78mm Body Material = Brass Maximum Panel Thickness = 1.6mm Height Above Panel = 2.08mm
Request a Quote
Description
PCB though hole mounting terminal pin with a diamter of 1mm and a length of 8.1mm. This PCB mount terminal pin features swaging for a secure mechanical retention and is for use on PCB with a 1.6mm thickness. Hole Diameter = 1.78mm Body Material = Brass Maximum Panel Thickness = 1.6mm Height Above Panel = 2.08mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9094335 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB though hole mounting terminal pin with a diamter of 1mm and a length of 8.1mm. This PCB mount terminal pin features swaging for a secure mechanical retention and is for use on PCB with a 1.6mm thickness. Hole Diameter = 1.78mm Body Material = Brass Maximum Panel Thickness = 1.6mm Height Above Panel = 2.08mm

PCB though hole mounting terminal pin with a diamter of 1mm and a length of 8.1mm. This PCB mount terminal pin features swaging for a secure mechanical retention and is for use on PCB with a 1.6mm thickness.
Hole Diameter = 1.78mm
Body Material = Brass
Maximum Panel Thickness = 1.6mm
Height Above Panel = 2.08mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 9094335
Mtg. Hole Diameter 0.0701 inch (1.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6459414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 3 amps
View Details
 - 6459161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details
 - 3549069 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2622040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details