RS Components, Ltd. 7773193

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 36daN Compression Deflection = 8mm Shearing Load = 55.7daN Thread Size = M10 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 68mm Maximum Operating Temperature = +100°C
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 36daN Compression Deflection = 8mm Shearing Load = 55.7daN Thread Size = M10 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 68mm Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773193 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 36daN Compression Deflection = 8mm Shearing Load = 55.7daN Thread Size = M10 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 68mm Maximum Operating Temperature = +100°C

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 36daN
Compression Deflection = 8mm
Shearing Load = 55.7daN
Thread Size = M10
Material = Rubber
Metalwork = Zinc Plated Steel
Diameter = 50mm
Overall Height = 68mm
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773193
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.95 inch (75 mm)
View Details
 - 442555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 7773200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.65 inch (42 mm)
View Details
 - 474789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details