RS Components, Ltd. 7203326

Description
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 59.5kg Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 25mm
Request a Quote
Description
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 59.5kg Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7203326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section. Type = Female to Female Compression Load = 59.5kg Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 25mm

Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in a variety of hardnesses depending on the application, and have zinc plated steel end sections with either welded or cold formed threads. A Female thread is available on this range at either end and are captive to avoid any compromise to the integrity or functionality of the Rubber section.
Type = Female to Female
Compression Load = 59.5kg
Compression Deflection = 5mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7203326
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.7087 inch (18 mm)
View Details
 - 442555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 7773178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1264901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details