RS Components, Ltd. 2371742

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 65.2kg Compression Deflection = 4mm Shearing Load = 10.5kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 60mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 65.2kg Compression Deflection = 4mm Shearing Load = 10.5kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2371742 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 65.2kg Compression Deflection = 4mm Shearing Load = 10.5kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 60mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 65.2kg
Compression Deflection = 4mm
Shearing Load = 10.5kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 30mm
Overall Height = 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2371742
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 1266369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details
 - 1264953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 7773178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details