RS Components, Ltd. 7141470P

Description
The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use in disposable cameras used for medical imaging e.g. diagnostic and intubation systems. Utilising their OmniPixel2™ technology, the OV06922 image sensors offer high quality images, great performance and clarity. All of this from a very small 2.1 x 2.3 mm package. Other suitable applications include medical devices, security, surveillance, entertainment, games and toys. Features of the OV05653 image sensors:. OmniPixel2™ technology. Camera-on-chip. 1/18 Inch NTSC lens video camera. Auto exposure/gain/white balance. Low power consumption. Image Size = 328 x 250pixel Frame Rate = 60fps Interface Type = SCCB Mounting Type = Surface Mount Package Type = CSP-2 Pin Count = 9 Length = 2.14mm Width = 2.265mm Maximum Operating Supply Voltage = 3.465 V Maximum Operating Temperature = +70 °C Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use in disposable cameras used for medical imaging e.g. diagnostic and intubation systems. Utilising their OmniPixel2™ technology, the OV06922 image sensors offer high quality images, great performance and clarity. All of this from a very small 2.1 x 2.3 mm package. Other suitable applications include medical devices, security, surveillance, entertainment, games and toys. Features of the OV05653 image sensors:. OmniPixel2™ technology. Camera-on-chip. 1/18 Inch NTSC lens video camera. Auto exposure/gain/white balance. Low power consumption. Image Size = 328 x 250pixel Frame Rate = 60fps Interface Type = SCCB Mounting Type = Surface Mount Package Type = CSP-2 Pin Count = 9 Length = 2.14mm Width = 2.265mm Maximum Operating Supply Voltage = 3.465 V Maximum Operating Temperature = +70 °C Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7141470P - RS Components, Ltd.
Corby, Northants, United Kingdom
The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use in disposable cameras used for medical imaging e.g. diagnostic and intubation systems. Utilising their OmniPixel2™ technology, the OV06922 image sensors offer high quality images, great performance and clarity. All of this from a very small 2.1 x 2.3 mm package. Other suitable applications include medical devices, security, surveillance, entertainment, games and toys. Features of the OV05653 image sensors:. OmniPixel2™ technology. Camera-on-chip. 1/18 Inch NTSC lens video camera. Auto exposure/gain/white balance. Low power consumption. Image Size = 328 x 250pixel Frame Rate = 60fps Interface Type = SCCB Mounting Type = Surface Mount Package Type = CSP-2 Pin Count = 9 Length = 2.14mm Width = 2.265mm Maximum Operating Supply Voltage = 3.465 V Maximum Operating Temperature = +70 °C Delivery on production packaging - Punnet. This product is non-returnable.

The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use in disposable cameras used for medical imaging e.g. diagnostic and intubation systems. Utilising their OmniPixel2â„¢ technology, the OV06922 image sensors offer high quality images, great performance and clarity. All of this from a very small 2.1 x 2.3 mm package. Other suitable applications include medical devices, security, surveillance, entertainment, games and toys.
Features of the OV05653 image sensors:. OmniPixel2â„¢ technology. Camera-on-chip. 1/18 Inch NTSC lens video camera. Auto exposure/gain/white balance. Low power consumption.
Image Size = 328 x 250pixel
Frame Rate = 60fps
Interface Type = SCCB
Mounting Type = Surface Mount
Package Type = CSP-2
Pin Count = 9
Length = 2.14mm
Width = 2.265mm
Maximum Operating Supply Voltage = 3.465 V
Maximum Operating Temperature = +70 °C
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category CMOS Image Sensors
Product Number 7141470P
Horizontal Pixels 328
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details