The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use in disposable cameras used for medical imaging e.g. diagnostic and intubation systems. Utilising their OmniPixel2⢠technology, the OV06922 image sensors offer high quality images, great performance and clarity. All of this from a very small 2.1 x 2.3 mm package. Other suitable applications include medical devices, security, surveillance, entertainment, games and toys.
Features of the OV05653 image sensors:. OmniPixel2⢠technology. Camera-on-chip. 1/18 Inch NTSC lens video camera. Auto exposure/gain/white balance. Low power consumption.
Image Size = 328 x 250pixel
Frame Rate = 60fps
Interface Type = SCCB
Mounting Type = Surface Mount
Package Type = CSP-2
Pin Count = 9
Length = 2.14mm
Width = 2.265mm
Maximum Operating Supply Voltage = 3.465 V
Maximum Operating Temperature = +70 °C
| RS Components, Ltd. | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | 7141470 |
| Horizontal Pixels | 328 |