RS Components, Ltd. 6973507

Description
Size: 15 x 47 mm. With isolated body. Focus Adjustment. Modulation speeds in excess of 500 kHz. Lead Length: 300 mm. Connector Type: 4 pin. Reverse polarity protection Laser Type = Modulating Laser Colour = Blue Emission Pattern = Dot Laser Wavelength = 405nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Dimensions = 15 (Dia.) x 47mm Application = Biotechnology, Raman Spectroscopy Diameter = 15mm
Request a Quote
Description
Size: 15 x 47 mm. With isolated body. Focus Adjustment. Modulation speeds in excess of 500 kHz. Lead Length: 300 mm. Connector Type: 4 pin. Reverse polarity protection Laser Type = Modulating Laser Colour = Blue Emission Pattern = Dot Laser Wavelength = 405nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Dimensions = 15 (Dia.) x 47mm Application = Biotechnology, Raman Spectroscopy Diameter = 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6973507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Size: 15 x 47 mm. With isolated body. Focus Adjustment. Modulation speeds in excess of 500 kHz. Lead Length: 300 mm. Connector Type: 4 pin. Reverse polarity protection Laser Type = Modulating Laser Colour = Blue Emission Pattern = Dot Laser Wavelength = 405nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Dimensions = 15 (Dia.) x 47mm Application = Biotechnology, Raman Spectroscopy Diameter = 15mm

Size: 15 x 47 mm. With isolated body. Focus Adjustment. Modulation speeds in excess of 500 kHz. Lead Length: 300 mm. Connector Type: 4 pin. Reverse polarity protection
Laser Type = Modulating
Laser Colour = Blue
Emission Pattern = Dot
Laser Wavelength = 405nm
Optical Output Power = 5mW
Control Type = Linear
Laser Class = 3R
Dimensions = 15 (Dia.) x 47mm
Application = Biotechnology, Raman Spectroscopy
Diameter = 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 6973507
Laser Wavelength Blue; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification Class IIIb
Wavelength Range 405 nm (4050 Å)
View Details
 - 6973513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red
CDRH Classification 3R
View Details
 - 4423283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 4881459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details