RS Components, Ltd. 1271561

Description
The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The lasers allow user adjustment of focus via an external control ring. The 635nm red lasers are available in two power levels, and a 520nm green laser is available for more visually demanding applications. A 1m long power cable terminated with bare ends is available for the GuideLine 2 Laser Modules, see 127-1565. IP67 rated protection. M18 mounting thread with mounting nuts. User adjustable focussing. Operating voltage: 5 to 30Vdc (Green Laser 10 to 30Vdc). Electrically isolated case. Reverse polarity protected Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Line Laser Wavelength = 635nm Optical Output Power = 10mW Control Type = Linear, TTL Laser Class = 3B Series = GuideLine 2
Request a Quote
Description
The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The lasers allow user adjustment of focus via an external control ring. The 635nm red lasers are available in two power levels, and a 520nm green laser is available for more visually demanding applications. A 1m long power cable terminated with bare ends is available for the GuideLine 2 Laser Modules, see 127-1565. IP67 rated protection. M18 mounting thread with mounting nuts. User adjustable focussing. Operating voltage: 5 to 30Vdc (Green Laser 10 to 30Vdc). Electrically isolated case. Reverse polarity protected Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Line Laser Wavelength = 635nm Optical Output Power = 10mW Control Type = Linear, TTL Laser Class = 3B Series = GuideLine 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271561 - RS Components, Ltd.
Corby, Northants, United Kingdom
The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The lasers allow user adjustment of focus via an external control ring. The 635nm red lasers are available in two power levels, and a 520nm green laser is available for more visually demanding applications. A 1m long power cable terminated with bare ends is available for the GuideLine 2 Laser Modules, see 127-1565. IP67 rated protection. M18 mounting thread with mounting nuts. User adjustable focussing. Operating voltage: 5 to 30Vdc (Green Laser 10 to 30Vdc). Electrically isolated case. Reverse polarity protected Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Line Laser Wavelength = 635nm Optical Output Power = 10mW Control Type = Linear, TTL Laser Class = 3B Series = GuideLine 2

The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The lasers allow user adjustment of focus via an external control ring. The 635nm red lasers are available in two power levels, and a 520nm green laser is available for more visually demanding applications. A 1m long power cable terminated with bare ends is available for the GuideLine 2 Laser Modules, see 127-1565.
IP67 rated protection. M18 mounting thread with mounting nuts. User adjustable focussing. Operating voltage: 5 to 30Vdc (Green Laser 10 to 30Vdc). Electrically isolated case. Reverse polarity protected
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Line
Laser Wavelength = 635nm
Optical Output Power = 10mW
Control Type = Linear, TTL
Laser Class = 3B
Series = GuideLine 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271561
Laser Output Continuous
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red
CDRH Classification Class IIIb
Wavelength Range 650 nm (6500 Å)
View Details
 - 4423328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 4423384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details