RS Components, Ltd. 2133562

Description
Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 0.8mW Laser Class = 2 Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm Length = 14mm
Request a Quote
Description
Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 0.8mW Laser Class = 2 Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm Length = 14mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2133562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 0.8mW Laser Class = 2 Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm Length = 14mm

Simple thread-mounted industrial laser modules.
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Ellipse
Laser Wavelength = 635nm
Optical Output Power = 0.8mW
Laser Class = 2
Dimensions = 24 (Dia.) x 14mm
Application = Alignment
Diameter = 24mm
Length = 14mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 2133562
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 635 nm (6350 Å)
View Details
 - 4423340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 4423306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details
 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details