RS Components, Ltd. Trolley Wheels 858764

Description
RS PRO 1722 CC Trolley Wheel
Request a Quote
Description
RS PRO 1722 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 858764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
858764
Trolley Wheels 858764
RS PRO 1722 CC Trolley Wheel

RS PRO 1722 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 858764
Product Name Trolley Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 8489899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Trolley Wheels - 858893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.72 inch (196 mm)
View Details