RS Components, Ltd. Hinges 687477

Description
Steel hinge w/removable pin,40x40x2mm
Request a Quote
Description
Steel hinge w/removable pin,40x40x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 687477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
687477
Hinges 687477
Steel hinge w/removable pin,40x40x2mm

Steel hinge w/removable pin,40x40x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 687477
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Hinges - 2702641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 188881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.3543 inch (9 mm)
Length 1.54 inch (39 mm)
View Details