RS Components, Ltd. Hinges 335186

Description
ZPS Concealed Hinge, 80mm x 24.5mm
Request a Quote
Description
ZPS Concealed Hinge, 80mm x 24.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335186
Hinges 335186
ZPS Concealed Hinge, 80mm x 24.5mm

ZPS Concealed Hinge, 80mm x 24.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335186
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 9174539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 335172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Hinges - 2702708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details