RS Components, Ltd. Hinges 335177

Description
Stainless Steel Hinge, 60mm x 24.5mm
Request a Quote
Description
Stainless Steel Hinge, 60mm x 24.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335177
Hinges 335177
Stainless Steel Hinge, 60mm x 24.5mm

Stainless Steel Hinge, 60mm x 24.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335177
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 3289773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 9174425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details