RS Components, Ltd. Masonry Bolts & Anchors 6816738

Description
Rawlbolts eye bolt masonry fixing,M10
Request a Quote
Description
Rawlbolts eye bolt masonry fixing,M10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6816738
Masonry Bolts & Anchors 6816738
Rawlbolts eye bolt masonry fixing,M10

Rawlbolts eye bolt masonry fixing,M10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6816738
Product Name Masonry Bolts & Anchors
Types Shield anchor eye bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776923 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 528255 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.15 inch (80 mm)
View Details
Masonry Bolts & Anchors - 9086725 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776930 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
View Details