RS Components, Ltd. Masonry Bolts & Anchors 1777029

Description
M6X70 HOLLOW WALL ANCHOR
Request a Quote
Description
M6X70 HOLLOW WALL ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777029
Masonry Bolts & Anchors 1777029
M6X70 HOLLOW WALL ANCHOR

M6X70 HOLLOW WALL ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777029
Product Name Masonry Bolts & Anchors
Hole Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222048 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3937 inch (10 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 1776939 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 2722373 - RS Components, Ltd.
Specs
Thread Size 0.9449 inch (24 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 7362572 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details