RS Components, Ltd. Masonry Bolts & Anchors 1777041

Description
10X55 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote
Description
10X55 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777041
Masonry Bolts & Anchors 1777041
10X55 HEX BOLT SLEEVE ANCHOR Z&Y

10X55 HEX BOLT SLEEVE ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777041
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 279060 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Masonry Bolts & Anchors - 1776925 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086980 - RS Components, Ltd.
Specs
Types Through bolt anchor
Certifications RoHS Certified
Hole Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 8400635 - RS Components, Ltd.
Specs
Types Fixing bolt, plug
Thread Size 0.4724 inch (12 mm)
Anchor Length 3.15 inch (80 mm)
View Details