RS Components, Ltd. 674049

Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter = 1/2in Jaw Width = 7/8in Pin Diameter = 5/8in Finish = Zinc Plated
Request a Quote
Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter = 1/2in Jaw Width = 7/8in Pin Diameter = 5/8in Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674049 - RS Components, Ltd.
Corby, Northants, United Kingdom
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter = 1/2in Jaw Width = 7/8in Pin Diameter = 5/8in Finish = Zinc Plated

High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant.
Material = Zinc Plated Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 1t
Shackle Diameter = 1/2in
Jaw Width = 7/8in
Pin Diameter = 5/8in
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674049
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
Mouth Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1835914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details
 - 1244809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.5000 inch (12.7 mm)
View Details
 - 1244810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.6220 inch (15.8 mm)
View Details
 - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.2756 inch (7 mm)
View Details