RS Components, Ltd. 3123342

Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1.5t Shackle Diameter = 11.2mm Jaw Width = 19.1mm Pin Diameter = 12.7mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1.5t Shackle Diameter = 11.2mm Jaw Width = 19.1mm Pin Diameter = 12.7mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1.5t Shackle Diameter = 11.2mm Jaw Width = 19.1mm Pin Diameter = 12.7mm Finish = Zinc Plated

Galvanised alloy shackles with safety pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Split Pin
Safe Working Load = 1.5t
Shackle Diameter = 11.2mm
Jaw Width = 19.1mm
Pin Diameter = 12.7mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123342
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.4409 inch (11.2 mm)
Mouth Width 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.2362 inch (6 mm)
View Details
 - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 674077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 1.12 inch (28.57 mm)
View Details
 - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
View Details