RS Components, Ltd. 1244851

Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 10mm Finish = Electro Galvanised Length = 40mm
Request a Quote
Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 10mm Finish = Electro Galvanised Length = 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244851 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 10mm Finish = Electro Galvanised Length = 40mm

RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications.
Material = Mild Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Pin Diameter = 10mm
Finish = Electro Galvanised
Length = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244851
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.06 inch (27 mm)
View Details
 - 3123516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3937 inch (10 mm)
View Details
 - 1244809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.5000 inch (12.7 mm)
View Details
 - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.4724 inch (12 mm)
View Details