RS Components, Ltd. 6656842

Description
In the event of an alarm or fault, the analogue speech dialler transmits an identification text and one of up to four different event texts to up to four pre-defined telephone numbers. The speech dialler dials the telephone numbers automatically so you can be sure that the recipients are reliably informed. Special alarm events, e.g. burglary, medical emergency or fire, can be assigned to the different event texts. Analogue telephone dialler. Ideal for transmitting alarms or malfunction messages. Automatically dials up to 4 telephone numbers should an event occur (e.g. mobile phone, neighbour, emergency control centre etc.). Transmits an identification text, followed by one of up to 4 individual event texts. The identification text and the event text are stored separately (total time: 40 s) Series = Terxon Power Source = Mains Supply Voltage = 11.5 - 14V dc Depth = 30 mm Height = 150 mm Width = 104mm
Request a Quote
Description
In the event of an alarm or fault, the analogue speech dialler transmits an identification text and one of up to four different event texts to up to four pre-defined telephone numbers. The speech dialler dials the telephone numbers automatically so you can be sure that the recipients are reliably informed. Special alarm events, e.g. burglary, medical emergency or fire, can be assigned to the different event texts. Analogue telephone dialler. Ideal for transmitting alarms or malfunction messages. Automatically dials up to 4 telephone numbers should an event occur (e.g. mobile phone, neighbour, emergency control centre etc.). Transmits an identification text, followed by one of up to 4 individual event texts. The identification text and the event text are stored separately (total time: 40 s) Series = Terxon Power Source = Mains Supply Voltage = 11.5 - 14V dc Depth = 30 mm Height = 150 mm Width = 104mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
In the event of an alarm or fault, the analogue speech dialler transmits an identification text and one of up to four different event texts to up to four pre-defined telephone numbers. The speech dialler dials the telephone numbers automatically so you can be sure that the recipients are reliably informed. Special alarm events, e.g. burglary, medical emergency or fire, can be assigned to the different event texts. Analogue telephone dialler. Ideal for transmitting alarms or malfunction messages. Automatically dials up to 4 telephone numbers should an event occur (e.g. mobile phone, neighbour, emergency control centre etc.). Transmits an identification text, followed by one of up to 4 individual event texts. The identification text and the event text are stored separately (total time: 40 s) Series = Terxon Power Source = Mains Supply Voltage = 11.5 - 14V dc Depth = 30 mm Height = 150 mm Width = 104mm

In the event of an alarm or fault, the analogue speech dialler transmits an identification text and one of up to four different event texts to up to four pre-defined telephone numbers. The speech dialler dials the telephone numbers automatically so you can be sure that the recipients are reliably informed. Special alarm events, e.g. burglary, medical emergency or fire, can be assigned to the different event texts.
Analogue telephone dialler. Ideal for transmitting alarms or malfunction messages. Automatically dials up to 4 telephone numbers should an event occur (e.g. mobile phone, neighbour, emergency control centre etc.). Transmits an identification text, followed by one of up to 4 individual event texts. The identification text and the event text are stored separately (total time: 40 s)
Series = Terxon
Power Source = Mains
Supply Voltage = 11.5 - 14V dc
Depth = 30 mm
Height = 150 mm
Width = 104mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Security Systems
Product Number 6656842
Unlock Full Specs
to access all available technical data

Similar Products

 - 4391530 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4975908 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4975914 - RS Components, Ltd.
RS Components, Ltd.
View Details