RS Components, Ltd. 4391530

Description
The MAYDAY LONEWORKER safety system is designed to raise an alarm if a lone worker becomes incapacitated. Once the Mayday is armed, the primary countdown timer 20 - 60 minutes is started and indication is given by countdown LEDs. At the end of the primary period the secondary timer 2 - 10 minutes starts and an audible and visual warning is given to prompt the lone worker to acknowledge there presence by pressing the OK button. As the timer approaches time out, the indications become more urgent. If the lone worker fails to respond the Mayday signals for assistance. On Off keyswitch to arm the unit and secure reset. OK button to restart the countdown timer and reset the alarm. A green Power On LED. Four red System Active countdown LEDs. An integral piezo sounder. (100db at 1m). Two adjustable countdown timer controls Series = Mayday Sound Level = 100dB Power Source = Battery, Mains Components Included = Backup Battery Supply Voltage = 12V Depth = 60 mm Height = 175 mm Width = 125mm
Request a Quote
Description
The MAYDAY LONEWORKER safety system is designed to raise an alarm if a lone worker becomes incapacitated. Once the Mayday is armed, the primary countdown timer 20 - 60 minutes is started and indication is given by countdown LEDs. At the end of the primary period the secondary timer 2 - 10 minutes starts and an audible and visual warning is given to prompt the lone worker to acknowledge there presence by pressing the OK button. As the timer approaches time out, the indications become more urgent. If the lone worker fails to respond the Mayday signals for assistance. On Off keyswitch to arm the unit and secure reset. OK button to restart the countdown timer and reset the alarm. A green Power On LED. Four red System Active countdown LEDs. An integral piezo sounder. (100db at 1m). Two adjustable countdown timer controls Series = Mayday Sound Level = 100dB Power Source = Battery, Mains Components Included = Backup Battery Supply Voltage = 12V Depth = 60 mm Height = 175 mm Width = 125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4391530 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MAYDAY LONEWORKER safety system is designed to raise an alarm if a lone worker becomes incapacitated. Once the Mayday is armed, the primary countdown timer 20 - 60 minutes is started and indication is given by countdown LEDs. At the end of the primary period the secondary timer 2 - 10 minutes starts and an audible and visual warning is given to prompt the lone worker to acknowledge there presence by pressing the OK button. As the timer approaches time out, the indications become more urgent. If the lone worker fails to respond the Mayday signals for assistance. On Off keyswitch to arm the unit and secure reset. OK button to restart the countdown timer and reset the alarm. A green Power On LED. Four red System Active countdown LEDs. An integral piezo sounder. (100db at 1m). Two adjustable countdown timer controls Series = Mayday Sound Level = 100dB Power Source = Battery, Mains Components Included = Backup Battery Supply Voltage = 12V Depth = 60 mm Height = 175 mm Width = 125mm

The MAYDAY LONEWORKER safety system is designed to raise an alarm if a lone worker becomes incapacitated. Once the Mayday is armed, the primary countdown timer 20 - 60 minutes is started and indication is given by countdown LEDs. At the end of the primary period the secondary timer 2 - 10 minutes starts and an audible and visual warning is given to prompt the lone worker to acknowledge there presence by pressing the OK button. As the timer approaches time out, the indications become more urgent. If the lone worker fails to respond the Mayday signals for assistance.
On Off keyswitch to arm the unit and secure reset. OK button to restart the countdown timer and reset the alarm. A green Power On LED. Four red System Active countdown LEDs. An integral piezo sounder. (100db at 1m). Two adjustable countdown timer controls
Series = Mayday
Sound Level = 100dB
Power Source = Battery, Mains
Components Included = Backup Battery
Supply Voltage = 12V
Depth = 60 mm
Height = 175 mm
Width = 125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Security Systems
Product Number 4391530
Unlock Full Specs
to access all available technical data

Similar Products

 - 4975908 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4975914 - RS Components, Ltd.
RS Components, Ltd.
View Details
RS Components, Ltd.
View Details