RS Components, Ltd. 4975914

Description
Exitguard is the ideal solution for security of fire exit doors. An integral high power sounder is activated when the door is opened to warn those in the vicinity that security has been breached. EX206 is 240vac mains powered - Use where the protected door may be opened frequently or the sounder may need to sound for long periods. There is a logic output signal, a volt free relay contact for alarm condition. This version is also supplied with 6 x AA alkaline batteries for standby. The batteries will not power the alarm relay Supply Voltage: 220/240Vac. Supply input current: < 0.5A. Battery: 6xAA Alkaline (Supplied). Visual Indication: 1 x power LED Green. Auto reset / re-arm delays 0 - 88s. Optional door open too long delay 0-88mins. Front and back acting tamper switch. Six selectable alarm tones. Battery Condition Monitor. Battery, 12 Vdc and mains versions. Alarm strobe for visual alarm indication. Bleep in off option. High power piezo sounder. Fire door checker. Separate tamper tone. Visual alarm indication. Chime facility. Alarm relay output. Manager code. Quick reset/pass and return Series = Exitguard Sound Level = 108dB Power Source = Battery, Mains Components Included = Backup Battery Supply Voltage = 240V ac Depth = 60 mm Height = 125 mm Width = 175mm
Request a Quote
Description
Exitguard is the ideal solution for security of fire exit doors. An integral high power sounder is activated when the door is opened to warn those in the vicinity that security has been breached. EX206 is 240vac mains powered - Use where the protected door may be opened frequently or the sounder may need to sound for long periods. There is a logic output signal, a volt free relay contact for alarm condition. This version is also supplied with 6 x AA alkaline batteries for standby. The batteries will not power the alarm relay Supply Voltage: 220/240Vac. Supply input current: < 0.5A. Battery: 6xAA Alkaline (Supplied). Visual Indication: 1 x power LED Green. Auto reset / re-arm delays 0 - 88s. Optional door open too long delay 0-88mins. Front and back acting tamper switch. Six selectable alarm tones. Battery Condition Monitor. Battery, 12 Vdc and mains versions. Alarm strobe for visual alarm indication. Bleep in off option. High power piezo sounder. Fire door checker. Separate tamper tone. Visual alarm indication. Chime facility. Alarm relay output. Manager code. Quick reset/pass and return Series = Exitguard Sound Level = 108dB Power Source = Battery, Mains Components Included = Backup Battery Supply Voltage = 240V ac Depth = 60 mm Height = 125 mm Width = 175mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4975914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Exitguard is the ideal solution for security of fire exit doors. An integral high power sounder is activated when the door is opened to warn those in the vicinity that security has been breached. EX206 is 240vac mains powered - Use where the protected door may be opened frequently or the sounder may need to sound for long periods. There is a logic output signal, a volt free relay contact for alarm condition. This version is also supplied with 6 x AA alkaline batteries for standby. The batteries will not power the alarm relay Supply Voltage: 220/240Vac. Supply input current: < 0.5A. Battery: 6xAA Alkaline (Supplied). Visual Indication: 1 x power LED Green. Auto reset / re-arm delays 0 - 88s. Optional door open too long delay 0-88mins. Front and back acting tamper switch. Six selectable alarm tones. Battery Condition Monitor. Battery, 12 Vdc and mains versions. Alarm strobe for visual alarm indication. Bleep in off option. High power piezo sounder. Fire door checker. Separate tamper tone. Visual alarm indication. Chime facility. Alarm relay output. Manager code. Quick reset/pass and return Series = Exitguard Sound Level = 108dB Power Source = Battery, Mains Components Included = Backup Battery Supply Voltage = 240V ac Depth = 60 mm Height = 125 mm Width = 175mm

Exitguard is the ideal solution for security of fire exit doors. An integral high power sounder is activated when the door is opened to warn those in the vicinity that security has been breached. EX206 is 240vac mains powered - Use where the protected door may be opened frequently or the sounder may need to sound for long periods. There is a logic output signal, a volt free relay contact for alarm condition. This version is also supplied with 6 x AA alkaline batteries for standby. The batteries will not power the alarm relay
Supply Voltage: 220/240Vac. Supply input current: < 0.5A. Battery: 6xAA Alkaline (Supplied). Visual Indication: 1 x power LED Green. Auto reset / re-arm delays 0 - 88s. Optional door open too long delay 0-88mins. Front and back acting tamper switch. Six selectable alarm tones. Battery Condition Monitor. Battery, 12 Vdc and mains versions. Alarm strobe for visual alarm indication. Bleep in off option. High power piezo sounder. Fire door checker. Separate tamper tone. Visual alarm indication. Chime facility. Alarm relay output. Manager code. Quick reset/pass and return
Series = Exitguard
Sound Level = 108dB
Power Source = Battery, Mains
Components Included = Backup Battery
Supply Voltage = 240V ac
Depth = 60 mm
Height = 125 mm
Width = 175mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Security Systems
Product Number 4975914
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
 - 4975908 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4391530 - RS Components, Ltd.
RS Components, Ltd.
View Details