RS Components, Ltd. 4975908

Description
Exitguard 24 hour door alarm. Ideal for protecting fire exit doors in supermarkets, hotels, warehouses, leisure centres and all types of public buildings. An integral high power sounder is activated when the door is opened. High output sounder. Nine digit keypad for both control and programming. Adjustable auto reset and re-arm 0s-88s. Adjustable door open delay 0-88min 58secs. Tamper switch. Fire door checker. Selectable alarm tone. Low battery indicator Series = Exitguard Sound Level = 108dB Power Source = Battery Components Included = Backup Battery Supply Voltage = 7 - 14V dc Depth = 60 mm Height = 125 mm Width = 175mm
Request a Quote
Description
Exitguard 24 hour door alarm. Ideal for protecting fire exit doors in supermarkets, hotels, warehouses, leisure centres and all types of public buildings. An integral high power sounder is activated when the door is opened. High output sounder. Nine digit keypad for both control and programming. Adjustable auto reset and re-arm 0s-88s. Adjustable door open delay 0-88min 58secs. Tamper switch. Fire door checker. Selectable alarm tone. Low battery indicator Series = Exitguard Sound Level = 108dB Power Source = Battery Components Included = Backup Battery Supply Voltage = 7 - 14V dc Depth = 60 mm Height = 125 mm Width = 175mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4975908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Exitguard 24 hour door alarm. Ideal for protecting fire exit doors in supermarkets, hotels, warehouses, leisure centres and all types of public buildings. An integral high power sounder is activated when the door is opened. High output sounder. Nine digit keypad for both control and programming. Adjustable auto reset and re-arm 0s-88s. Adjustable door open delay 0-88min 58secs. Tamper switch. Fire door checker. Selectable alarm tone. Low battery indicator Series = Exitguard Sound Level = 108dB Power Source = Battery Components Included = Backup Battery Supply Voltage = 7 - 14V dc Depth = 60 mm Height = 125 mm Width = 175mm

Exitguard 24 hour door alarm. Ideal for protecting fire exit doors in supermarkets, hotels, warehouses, leisure centres and all types of public buildings. An integral high power sounder is activated when the door is opened.
High output sounder. Nine digit keypad for both control and programming. Adjustable auto reset and re-arm 0s-88s. Adjustable door open delay 0-88min 58secs. Tamper switch. Fire door checker. Selectable alarm tone. Low battery indicator
Series = Exitguard
Sound Level = 108dB
Power Source = Battery
Components Included = Backup Battery
Supply Voltage = 7 - 14V dc
Depth = 60 mm
Height = 125 mm
Width = 175mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Security Systems
Product Number 4975908
Unlock Full Specs
to access all available technical data

Similar Products

 - 4391530 - RS Components, Ltd.
RS Components, Ltd.
View Details
RS Components, Ltd.
View Details
 - 4975914 - RS Components, Ltd.
RS Components, Ltd.
View Details