RS Components, Ltd. 6212394

Description
200, 400 and 600mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. Push in process via probe glands and flange. Screw lead with retaining chain. Compensating terminal block is included. Cable entry via M20 cable gland Thermocouple Type = J Probe Length = 600mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Response Time = 2.2 s Standards Met = RoHS Compliant
Request a Quote
Description
200, 400 and 600mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. Push in process via probe glands and flange. Screw lead with retaining chain. Compensating terminal block is included. Cable entry via M20 cable gland Thermocouple Type = J Probe Length = 600mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Response Time = 2.2 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212394 - RS Components, Ltd.
Corby, Northants, United Kingdom
200, 400 and 600mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. Push in process via probe glands and flange. Screw lead with retaining chain. Compensating terminal block is included. Cable entry via M20 cable gland Thermocouple Type = J Probe Length = 600mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Response Time = 2.2 s Standards Met = RoHS Compliant

200, 400 and 600mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. Push in process via probe glands and flange. Screw lead with retaining chain. Compensating terminal block is included. Cable entry via M20 cable gland
Thermocouple Type = J
Probe Length = 600mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Response Time = 2.2 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212394
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 6212259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
 - 8240629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details