RS Components, Ltd. 6212259

Description
Grounded Junction, with head positioned inside an M6x1mm pitch, swivel mounted bolt. 2m of stainless steel braided cable. Temperature range 0 → +350°C Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +750°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Grounded Junction, with head positioned inside an M6x1mm pitch, swivel mounted bolt. 2m of stainless steel braided cable. Temperature range 0 → +350°C Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +750°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounded Junction, with head positioned inside an M6x1mm pitch, swivel mounted bolt. 2m of stainless steel braided cable. Temperature range 0 → +350°C Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +750°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Grounded Junction, with head positioned inside an M6x1mm pitch, swivel mounted bolt. 2m of stainless steel braided cable. Temperature range 0 → +350°C
Thermocouple Type = J
Probe Length = 2m
Probe Diameter = 0.2mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +750°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212259
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 79 inch (2000 mm)
View Details
 - 1236315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3630244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 8471122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details