RS Components, Ltd. 6212338

Description
150, 250, 500 mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Standards Met = RoHS Compliant
Request a Quote
Description
150, 250, 500 mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212338 - RS Components, Ltd.
Corby, Northants, United Kingdom
150, 250, 500 mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland Thermocouple Type = K Probe Length = 150mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Standards Met = RoHS Compliant

150, 250, 500 mm versions. 6 mm stainless steel sheath. Insulated tip junction. Aluminium IP67 terminal head. ½ in. BSP(P) process connection. Screw lead with retaining chain. Terminal block is included. Cable entry via M20 cable gland
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212338
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 4437951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 4437967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 4554270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details