RS Components, Ltd. 6212265

Description
Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = J Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = J Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = J Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C
Thermocouple Type = J
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212265
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 3342650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1236311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1236321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 6118292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details