RS Components, Ltd. 8240509

Description
Type K thermocouples sheathed with mineral insulation and overmoulded standard connector. Hot junction ungrounded. Mineral pressed insulation. Bendable. Overmoulded standard male connector. Temperature range: -50 ºC to +1200 ºC. ∅ available: 1.5mm, 3mm, 4.5mm, 6mm Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Termination Type = Overmoulded Plug Response Time = 1 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K thermocouples sheathed with mineral insulation and overmoulded standard connector. Hot junction ungrounded. Mineral pressed insulation. Bendable. Overmoulded standard male connector. Temperature range: -50 ºC to +1200 ºC. ∅ available: 1.5mm, 3mm, 4.5mm, 6mm Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Termination Type = Overmoulded Plug Response Time = 1 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8240509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K thermocouples sheathed with mineral insulation and overmoulded standard connector. Hot junction ungrounded. Mineral pressed insulation. Bendable. Overmoulded standard male connector. Temperature range: -50 ºC to +1200 ºC. ∅ available: 1.5mm, 3mm, 4.5mm, 6mm Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Termination Type = Overmoulded Plug Response Time = 1 s Standards Met = RoHS Compliant

Type K thermocouples sheathed with mineral insulation and overmoulded standard connector.
Hot junction ungrounded. Mineral pressed insulation. Bendable. Overmoulded standard male connector. Temperature range: -50 ºC to +1200 ºC. ∅ available: 1.5mm, 3mm, 4.5mm, 6mm
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 1.5mm
Probe Material = Inconel 600, Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1200°C
Termination Type = Overmoulded Plug
Response Time = 1 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8240509
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 8471157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 6212350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details