RS Components, Ltd. 6212237

Description
Grounded junction mounted on 25x13x0.15mm stainless steel shim. 2m of 7//0.2 PVC insulated stainless steel braided extension cable. Temperature range 0 → +350°C Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Grounded junction mounted on 25x13x0.15mm stainless steel shim. 2m of 7//0.2 PVC insulated stainless steel braided extension cable. Temperature range 0 → +350°C Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounded junction mounted on 25x13x0.15mm stainless steel shim. 2m of 7//0.2 PVC insulated stainless steel braided extension cable. Temperature range 0 → +350°C Thermocouple Type = J Probe Length = 2m Probe Diameter = 0.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Grounded junction mounted on 25x13x0.15mm stainless steel shim. 2m of 7//0.2 PVC insulated stainless steel braided extension cable. Temperature range 0 → +350°C
Thermocouple Type = J
Probe Length = 2m
Probe Diameter = 0.2mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212237
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 7 inch (175 mm)
View Details
 - 3971371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 4437967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 3242421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 2 inch (40 mm)
View Details