RS Components, Ltd. 6212164

Description
1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type = T Probe Length = 1m Probe Diameter = 0.2mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +350°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type = T Probe Length = 1m Probe Diameter = 0.2mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +350°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212164 - RS Components, Ltd.
Corby, Northants, United Kingdom
1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type = T Probe Length = 1m Probe Diameter = 0.2mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +350°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant

1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack
Thermocouple Type = T
Probe Length = 1m
Probe Diameter = 0.2mm
Minimum Temperature Sensed = -200°C
Maximum Temperature Sensed = +350°C
Cable Length = 1m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212164
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3706537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 7877765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 6212237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details