RS Components, Ltd. 8471081

Description
ANSI minteral insulated thermocouples with threaded pot and tails. 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Probe temperature range: -40 ºC to +1100 ºC. M8 x 1.0mm fine pitch threaded pot seal (200 ºC). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to ANSI MC96.1 Thermocouple Type = K Probe Length = 1m Probe Diameter = 1.5mm Probe Material = Inconel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote
Description
ANSI minteral insulated thermocouples with threaded pot and tails. 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Probe temperature range: -40 ºC to +1100 ºC. M8 x 1.0mm fine pitch threaded pot seal (200 ºC). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to ANSI MC96.1 Thermocouple Type = K Probe Length = 1m Probe Diameter = 1.5mm Probe Material = Inconel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8471081 - RS Components, Ltd.
Corby, Northants, United Kingdom
ANSI minteral insulated thermocouples with threaded pot and tails. 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Probe temperature range: -40 ºC to +1100 ºC. M8 x 1.0mm fine pitch threaded pot seal (200 ºC). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to ANSI MC96.1 Thermocouple Type = K Probe Length = 1m Probe Diameter = 1.5mm Probe Material = Inconel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = ANSI

ANSI minteral insulated thermocouples with threaded pot and tails.
310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated hot junction. Probe temperature range: -40 ºC to +1100 ºC. M8 x 1.0mm fine pitch threaded pot seal (200 ºC). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to ANSI MC96.1
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 1.5mm
Probe Material = Inconel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Twin Twisted Tail
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8471081
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 5477809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 79 inch (2000 mm)
View Details
 - 7877775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1314764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details