RS Components, Ltd. 1314735

Description
Strong magnet housing type K thermocouple. Stainless steel over-braided PFA PTFE-® cable fitted with miniature plug. Temperature rating -50 to +250 °C. 1 in diameter magnet (3 kg pull). Rapid, reliable temperature sensing on ferrous surfaces. Grounded measuring junction Thermocouple Type = K Probe Diameter = 1in Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Strong magnet housing type K thermocouple. Stainless steel over-braided PFA PTFE-® cable fitted with miniature plug. Temperature rating -50 to +250 °C. 1 in diameter magnet (3 kg pull). Rapid, reliable temperature sensing on ferrous surfaces. Grounded measuring junction Thermocouple Type = K Probe Diameter = 1in Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strong magnet housing type K thermocouple. Stainless steel over-braided PFA PTFE-® cable fitted with miniature plug. Temperature rating -50 to +250 °C. 1 in diameter magnet (3 kg pull). Rapid, reliable temperature sensing on ferrous surfaces. Grounded measuring junction Thermocouple Type = K Probe Diameter = 1in Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC

Strong magnet housing type K thermocouple. Stainless steel over-braided PFA PTFE-® cable fitted with miniature plug. Temperature rating -50 to +250 °C. 1 in diameter magnet (3 kg pull). Rapid, reliable temperature sensing on ferrous surfaces. Grounded measuring junction
Thermocouple Type = K
Probe Diameter = 1in
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314735
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7887135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 4441247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 6212423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 16 inch (400 mm)
View Details