RS Components, Ltd. 6118292

Description
Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration applications . Max temperature of probe 1250° C . Plain pot seal (max temp 200°C) . PFA insulated lead 2 meters Thermocouple Type = N Probe Length = 500mm Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1250°C Cable Length = 2m Termination Type = Lead Standards Met = IEC
Request a Quote
Description
Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration applications . Max temperature of probe 1250° C . Plain pot seal (max temp 200°C) . PFA insulated lead 2 meters Thermocouple Type = N Probe Length = 500mm Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1250°C Cable Length = 2m Termination Type = Lead Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6118292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration applications . Max temperature of probe 1250° C . Plain pot seal (max temp 200°C) . PFA insulated lead 2 meters Thermocouple Type = N Probe Length = 500mm Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1250°C Cable Length = 2m Termination Type = Lead Standards Met = IEC

Mineral insulated N thermocouples with Inconel sheath . Superior performance & reliability to type K . Good protection against corrosive atmospheres . Very rugged and flexible . Particularly suitable for high pressure, high vacuum or high vibration applications . Max temperature of probe 1250° C . Plain pot seal (max temp 200°C) . PFA insulated lead 2 meters
Thermocouple Type = N
Probe Length = 500mm
Probe Diameter = 3mm
Probe Material = Inconel 600
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1250°C
Cable Length = 2m
Termination Type = Lead
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6118292
Thermocouple Type N
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 6212186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
 - 1365889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8140137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details