RS Components, Ltd. 3106628

Description
Probes available for the 2006T Microprocessor Based Thermometer are for general purpose, ovens and fridge/freezers. Thermocouple Type = T Maximum Temperature Sensed = +250°C Cable Length = 10m Termination Type = Mini Connector Response Time = 0.5 s
Request a Quote
Description
Probes available for the 2006T Microprocessor Based Thermometer are for general purpose, ovens and fridge/freezers. Thermocouple Type = T Maximum Temperature Sensed = +250°C Cable Length = 10m Termination Type = Mini Connector Response Time = 0.5 s
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3106628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Probes available for the 2006T Microprocessor Based Thermometer are for general purpose, ovens and fridge/freezers. Thermocouple Type = T Maximum Temperature Sensed = +250°C Cable Length = 10m Termination Type = Mini Connector Response Time = 0.5 s

Probes available for the 2006T Microprocessor Based Thermometer are for general purpose, ovens and fridge/freezers.
Thermocouple Type = T
Maximum Temperature Sensed = +250°C
Cable Length = 10m
Termination Type = Mini Connector
Response Time = 0.5 s

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3106628
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 3241844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 6212394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 24 inch (600 mm)
View Details
 - 7877813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details