RS Components, Ltd. Conduit Fittings 608266

Description
Blk iron male thread hook -conduit,20mm
Request a Quote
Description
Blk iron male thread hook -conduit,20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 608266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
608266
Conduit Fittings 608266
Blk iron male thread hook -conduit,20mm

Blk iron male thread hook -conduit,20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 608266
Product Name Conduit Fittings
Fitting Type Male hook
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details