RS Components, Ltd. Conduit Fittings 2149570

Description
NPB LT M20 Fixed Fitting 20mm
Request a Quote
Description
NPB LT M20 Fixed Fitting 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149570
Conduit Fittings 2149570
NPB LT M20 Fixed Fitting 20mm

NPB LT M20 Fixed Fitting 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149570
Product Name Conduit Fittings
Fitting Type Fixed fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details