RS Components, Ltd. Conduit Fittings 608250

Description
Brass female bush for conduit,20mm
Request a Quote
Description
Brass female bush for conduit,20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 608250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
608250
Conduit Fittings 608250
Brass female bush for conduit,20mm

Brass female bush for conduit,20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 608250
Product Name Conduit Fittings
Fitting Type Female bush
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details