RS Components, Ltd. Conduit Fittings 761965

Description
Cutterwell & Co Ltd PMA25B
Request a Quote
Description
Cutterwell & Co Ltd PMA25B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761965
Conduit Fittings 761965
Cutterwell & Co Ltd PMA25B

Cutterwell & Co Ltd PMA25B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761965
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2687457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details