RS Components, Ltd. Conduit Fittings 2149564

Description
NPB M32 Swivel Fitting 32mm
Request a Quote
Description
NPB M32 Swivel Fitting 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149564
Conduit Fittings 2149564
NPB M32 Swivel Fitting 32mm

NPB M32 Swivel Fitting 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149564
Product Name Conduit Fittings
Fitting Type Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details