RS Components, Ltd. Conduit Fittings 2687415

Description
BL IP66 T FOR FPAS/L16 X3
Request a Quote
Description
BL IP66 T FOR FPAS/L16 X3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687415
Conduit Fittings 2687415
BL IP66 T FOR FPAS/L16 X3

BL IP66 T FOR FPAS/L16 X3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687415
Product Name Conduit Fittings
Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details