RS Components, Ltd. 4334313

Description
Type K surface temperature thermocouple to be glued. Good heat exchange surface. K thermocouple with Kapton / Kapton insulated wire, ∅ 0.25 mm. Hot solder on PTFE-insulated flat copper terminal. Epoxy resin coating. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Length = 300mm Probe Diameter = 0.25mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +120°C Cable Length = 300mm Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K surface temperature thermocouple to be glued. Good heat exchange surface. K thermocouple with Kapton / Kapton insulated wire, ∅ 0.25 mm. Hot solder on PTFE-insulated flat copper terminal. Epoxy resin coating. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Length = 300mm Probe Diameter = 0.25mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +120°C Cable Length = 300mm Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4334313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K surface temperature thermocouple to be glued. Good heat exchange surface. K thermocouple with Kapton / Kapton insulated wire, ∅ 0.25 mm. Hot solder on PTFE-insulated flat copper terminal. Epoxy resin coating. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Length = 300mm Probe Diameter = 0.25mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +120°C Cable Length = 300mm Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = RoHS Compliant

Type K surface temperature thermocouple to be glued. Good heat exchange surface. K thermocouple with Kapton / Kapton insulated wire, ∅ 0.25 mm. Hot solder on PTFE-insulated flat copper terminal. Epoxy resin coating. Miniature male connector output with compensated pins.
Thermocouple Type = K
Probe Length = 300mm
Probe Diameter = 0.25mm
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +120°C
Cable Length = 300mm
Termination Type = Miniature Plug
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4334313
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4334391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 5 inch (130 mm)
View Details
 - 6212142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 39 inch (1000 mm)
View Details
 - 2194371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 4553750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 118 inch (3000 mm)
View Details