RS Components, Ltd. 2194488

Description
Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = IEC
Request a Quote
Description
Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = IEC

Inconel 600 sheath version. MgO insulation. 0.15 to 2m probes. Inconel has excellent oxidation resistant properties. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 3mm
Probe Material = Inconel 600
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Twin Twisted Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194488
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 8 inch (200 mm)
View Details
 - 1365883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 258186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J; K; T
View Details
 - 6212300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details